Philips Vision 12342PRC1 More, 60 W, 12 V, H4, 3200 K, 1 pc(s)
Philips Vision 12342PRC1 More. Power: 60 W, Input voltage: 12 V, Fitting/cap type: H4, Base type: P43t-38, Colour temperature: 3200 K. Quantity per pack: 1 pc(s)