Philips X-tremeUltinon LED gen2 11066XURX2 car signalling bulb, 2.2 W, 12/24 V, W21/5W, LED, 2 pc(s)
Philips X-tremeUltinon LED gen2 11066XURX2 car signalling bulb. Power: 2.2 W, Input voltage: 12/24 V, Fitting/cap type: W21/5W, Base type: W3x16q, Bulb type: LED. Quantity per pack: 2 pc(s)