Philips logo

Philips 107E 17" CRT .25 160Hz 1280x1024 MPRII lightframe III monitor CRT 1280 x 1024 pixels 43,2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150049
Info modified on:
04 Apr 2019, 04:24:29
Short summary description Philips 107E 17" CRT .25 160Hz 1280x1024 MPRII lightframe III monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Philips 107E 17" CRT .25 160Hz 1280x1024 MPRII lightframe III, 43,2 cm (17"), CRT /Anti-glare Polarizer,Anti-reflection, Anti-static, 1280 x 1024 pixels, 30,6 cm, 23 cm, 50 - 160 Hz

Long summary description Philips 107E 17" CRT .25 160Hz 1280x1024 MPRII lightframe III monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Philips 107E 17" CRT .25 160Hz 1280x1024 MPRII lightframe III. Display diagonal: 43,2 cm (17"), Type: CRT /Anti-glare Polarizer,Anti-reflection, Anti-static, Display resolution: 1280 x 1024 pixels. Certification: FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, BSMI, GOST, DDC-2B, Energy 2000, EPA Energy.... Dimensions (WxDxH): 397 x 419 x 383 mm, Weight: 13,4 kg. I/O ports: 1 x VGA - 15 pin HD D-Sub (HD-15). User controls: Brightness, contrast, H/V position

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.