Philips logo

Philips Hue White A60 – E27 smart bulb – 800

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56019
Info modified on:
05 Aug 2025, 06:03:18
Short summary description Philips Hue White A60 – E27 smart bulb – 800:

Philips Hue White A60 – E27 smart bulb – 800, Smart bulb, Bluetooth/Zigbee, White, LED, E27, A60

Long summary description Philips Hue White A60 – E27 smart bulb – 800:

Philips Hue White A60 – E27 smart bulb – 800. Type: Smart bulb, Interface: Bluetooth/Zigbee, Product colour: White. Energy efficiency class: F, Power source type: AC, Power consumption (standby): 0.41 W. Height: 110 mm, Weight: 67 g, Diameter: 6.1 cm. Package width: 72 mm, Package depth: 72 mm, Package height: 174 mm. Quantity per pack: 1 pc(s), Number of hue bulb(s) included: 1 bulb(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.