Philips logo

Philips Hue White and colour ambience A67 – E27 smart bulb – 1600

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10196
Info modified on:
21 May 2025, 05:54:02
Short summary description Philips Hue White and colour ambience A67 – E27 smart bulb – 1600:

Philips Hue White and colour ambience A67 – E27 smart bulb – 1600, Smart bulb, Bluetooth, White, LED, E27, A67

Long summary description Philips Hue White and colour ambience A67 – E27 smart bulb – 1600:

Philips Hue White and colour ambience A67 – E27 smart bulb – 1600. Type: Smart bulb, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: Android 10.0, Android 11.0, Android 12.0, iOS 14, iOS 14.5, iOS 15. Energy efficiency class: F, Energy consumption per 1000 hours: 14 kWh, Energy efficiency scale: A to G. Width: 67 mm, Depth: 67 mm, Height: 131 mm. Package type: Box, Package width: 72 mm, Package depth: 72 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.