Philips logo

Philips Filament Candle Clear 40W B35 B22 x3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28907
Info modified on:
13 Jul 2025, 05:15:18
Short summary description Philips Filament Candle Clear 40W B35 B22 x3:

Philips Filament Candle Clear 40W B35 B22 x3, 4.3 W, 40 W, B22, 470 lm, 15000 h, Warm white

Long summary description Philips Filament Candle Clear 40W B35 B22 x3:

Philips Filament Candle Clear 40W B35 B22 x3. Bulb power: 4.3 W, Equivalent bulb power: 40 W, Fitting/cap type: B22, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.41

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.