Philips logo

Philips Bulb (Dimmable) 8718696576991

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91851
Info modified on:
27 May 2024, 13:30:04
Dimmer compatibility (3.5 MB)
EU Energy Label (1.3 MB)
Short summary description Philips Bulb (Dimmable) 8718696576991:

Philips Bulb (Dimmable) 8718696576991, 8.5 W, 60 W, E27, 806 lm, 15000 h, Warm white

Long summary description Philips Bulb (Dimmable) 8718696576991:

Philips Bulb (Dimmable) 8718696576991. Bulb power: 8.5 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0.7

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.