Philips logo

Philips Disney 2-in-1 Projector and night light 717692816

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89023
Info modified on:
24 Jan 2024, 11:08:51
Short summary description Philips Disney 2-in-1 Projector and night light 717692816:

Philips Disney 2-in-1 Projector and night light 717692816, LED, Battery

Long summary description Philips Disney 2-in-1 Projector and night light 717692816:

Philips Disney 2-in-1 Projector and night light 717692816. Product colour: Pink, Housing material: Synthetic, Lighting style: Expressive. Lamp type: LED, Number of bulbs: 1 bulb(s), Number of bulbs 2: 3 bulb(s). Projection function: Image, International Protection (IP) code: IP20, Protection class: III. Power source type: Battery, Bulb power: 0.1 W, Battery type: AA. Width: 115 mm, Depth: 115 mm, Height: 118 mm

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.