Philips logo

Philips LivingColors Table lamp 7001831PH

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143954
Info modified on:
30 Apr 2024, 21:11:49
Short summary description Philips LivingColors Table lamp 7001831PH:

Philips LivingColors Table lamp 7001831PH, 1 bulb(s), 4.7 W, LED, 10000 h, Variable, Expressive

Long summary description Philips LivingColors Table lamp 7001831PH:

Philips LivingColors Table lamp 7001831PH. Number of bulbs: 1 bulb(s), Bulb power: 4.7 W, Bulb type: LED. Product colour: White, Housing material: Synthetics, Suitable location: Bedroom, Living room. AC input frequency: 50-60 Hz. Width: 100 mm, Depth: 120 mm, Height: 110 mm. Package width: 123 mm, Package depth: 1230 mm, Package height: 168 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.