Philips logo

Philips Dimmable LED Phase Ceiling/Wall Spotlight 6.5W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166265
Info modified on:
09 Jul 2025, 05:52:28
Philips 53300/31/16 user manual (652 KB)
Philips 53300/31/16 user manual (1.2 MB)
Philips 53300/31/16 user manual (652 KB)
Short summary description Philips Dimmable LED Phase Ceiling/Wall Spotlight 6.5W:

Philips Dimmable LED Phase Ceiling/Wall Spotlight 6.5W, Surfaced lighting spot, Non-changeable bulb(s), 1 bulb(s), LED, 4.5 W, 2700 K

Long summary description Philips Dimmable LED Phase Ceiling/Wall Spotlight 6.5W:

Philips Dimmable LED Phase Ceiling/Wall Spotlight 6.5W. Product type: Surfaced lighting spot. Fitting/cap type: Non-changeable bulb(s). Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 4.5 W, Bulb voltage: LED, Colour temperature (max): 2700 K, Luminous flux: 500 lm. International Protection (IP) code: IP20. Dimmable. Input voltage: Змінний струм: 220–240. Product colour: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.