Philips logo

Philips Hue White and colour ambience Centris 4-spot ceiling light

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136952
Info modified on:
29 Jan 2025, 18:46:07
Philips 50607/30/P7 user manual (2.4 MB)
Philips 50607/30/P7 user manual (2.4 MB)
Philips 50607/30/P7 user manual (2.4 MB)
Short summary description Philips Hue White and colour ambience Centris 4-spot ceiling light:

Philips Hue White and colour ambience Centris 4-spot ceiling light, Smart lighting spot, Bluetooth/Zigbee, Black, LED, Metal, Non-changeable bulb(s)

Long summary description Philips Hue White and colour ambience Centris 4-spot ceiling light:

Philips Hue White and colour ambience Centris 4-spot ceiling light. Type: Smart lighting spot, Interface: Bluetooth/Zigbee, Product colour: Black. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 85 mm, Depth: 990 mm, Height: 128 mm. Package type: Box, Package width: 1072 mm, Package depth: 110 mm. Quantity per pack: 1 pc(s), Included bulb 2 power: 5.7 W

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.