Philips logo

Philips myLiving Spot light 5057348PN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92903
Info modified on:
01 Jul 2025, 04:20:46
Short summary description Philips myLiving Spot light 5057348PN:

Philips myLiving Spot light 5057348PN, Surfaced lighting spot, GU10, 3 bulb(s), LED, 220-240 V, Aluminium

Long summary description Philips myLiving Spot light 5057348PN:

Philips myLiving Spot light 5057348PN. Product type: Surfaced lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 3 bulb(s), Bulb type: LED. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product colour: Aluminium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.