Philips logo

Philips myKidsRoom Table lamp 445053316

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128129
Info modified on:
27 May 2024, 13:18:31
Short summary description Philips myKidsRoom Table lamp 445053316:

Philips myKidsRoom Table lamp 445053316, LED

Long summary description Philips myKidsRoom Table lamp 445053316:

Philips myKidsRoom Table lamp 445053316. Product colour: Green, Housing material: Synthetics, Lighting style: Expressive. Lamp type: LED, Light colour: Warm white, Bulb lifetime: 20000 h. Type: Table lamp, Cord length: 1.5 m, On/off switch location: Wire. Bulb power: 1.5 W, AC input voltage: 50–60 Hz, AC input frequency: 50-60 Hz. Width: 147 mm, Depth: 161 mm, Height: 178 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.