Philips logo

Philips Hue White and colour ambience Signe table light 4080148P7

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101801
Info modified on:
30 Apr 2024, 21:12:57
Short summary description Philips Hue White and colour ambience Signe table light 4080148P7:

Philips Hue White and colour ambience Signe table light 4080148P7, Smart table lamp, Aluminium, LED, Aluminium, Non-changeable bulb(s), 1000 lm

Long summary description Philips Hue White and colour ambience Signe table light 4080148P7:

Philips Hue White and colour ambience Signe table light 4080148P7. Type: Smart table lamp, Product colour: Aluminium, Bulb type: LED. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Cable length: 1.8 m, Width: 65 mm, Depth: 77 mm. Package width: 86 mm, Package depth: 91 mm, Package height: 715 mm. Package net weight: 608 g, Package gross weight: 1.16 kg

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.