Philips by Signify myBathroom 320301166, E14, 2 bulb(s), 24 W, 220-240 V, Chrome
Philips by Signify myBathroom 320301166. Fitting/cap type: E14. Suitable for indoor use. Number of bulbs: 2 bulb(s), Total power: 24 W. International Protection (IP) code: IP21. Input voltage: 220-240 V. Product colour: Chrome