Philips logo

Philips myBathroom Ceiling light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127126
Info modified on:
27 May 2024, 13:15:25
Philips 32009/11/16 user manual (1.7 MB)
Short summary description Philips myBathroom Ceiling light:

Philips myBathroom Ceiling light, 1 bulb(s), Halogen, G9, 2800 K, 370 lm, IP44

Long summary description Philips myBathroom Ceiling light:

Philips myBathroom Ceiling light. Product colour: Chrome, Suitable location: Bathroom, Shape: Round. Fitting/cap type: G9, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Power source type: AC, Energy efficiency class: D, Input voltage: 230 V. Width: 185 mm, Depth: 185 mm, Height: 45 mm. Package width: 189 mm, Package depth: 580 mm, Package height: 194 mm

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.