Philips logo

Philips myGarden 178078716 Outdoor wall lighting Non-changeable bulb(s) LED

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96772
Info modified on:
30 Apr 2024, 20:53:23
Philips 17807/87/16 user manual (1.1 MB)
Short summary description Philips myGarden 178078716 Outdoor wall lighting Non-changeable bulb(s) LED:

Philips myGarden 178078716, Outdoor wall lighting, Gray, Aluminum, IP44, Garden, Patio, III

Long summary description Philips myGarden 178078716 Outdoor wall lighting Non-changeable bulb(s) LED:

Philips myGarden 178078716. Type: Outdoor wall lighting, Product color: Gray, Housing material: Aluminum. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: Solar, Battery voltage: 3.7 V. Width: 6.34" (161 mm), Depth: 6.34" (161 mm), Length: 6.34" (161 mm). Package width: 6.81" (173 mm), Package depth: 60.2" (1530 mm), Package height: 7.01" (178 mm)

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.