Philips logo

Philips Hue White and colour ambience Impress Outdoor Wall light

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188732
Info modified on:
29 Jun 2025, 04:00:22
Philips 17429/30/P7 user manual (686 KB)
Philips 17429/30/P7 user manual (686 KB)
Short summary description Philips Hue White and colour ambience Impress Outdoor Wall light:

Philips Hue White and colour ambience Impress Outdoor Wall light, Smart wall light, Black, LED, Glass, Metal, Non-changeable bulb(s), White

Long summary description Philips Hue White and colour ambience Impress Outdoor Wall light:

Philips Hue White and colour ambience Impress Outdoor Wall light. Type: Smart wall light, Product colour: Black, Bulb type: LED. Energy efficiency class: G, Input voltage: Interall 220–240 , Bulb voltage: 24 V. Width: 141 mm, Depth: 120 mm, Height: 240 mm. Package dimensions (WxDxH): 16.6 x 18.6 x 29.5 mm, Package width: 166 mm, Package depth: 186 mm. Included bulb energy efficiency class (old): A

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.