Philips logo

Philips myGarden Wall light 169439316

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123096
Info modified on:
27 May 2024, 13:47:26
Short summary description Philips myGarden Wall light 169439316:

Philips myGarden Wall light 169439316, Outdoor wall lighting, Anthracite, Aluminium, IP44, Garden, Patio, I

Long summary description Philips myGarden Wall light 169439316:

Philips myGarden Wall light 169439316. Type: Outdoor wall lighting, Product colour: Anthracite, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, AC input frequency: 50-60 Hz, Energy efficiency class: A. Width: 155 mm, Depth: 268 mm, Length: 268 mm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 1140 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.