Philips logo

Philips myGarden Parterre Wall Light 7.5W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151476
Info modified on:
05 Jul 2025, 03:59:24
Philips 16480/30/P0 user manual (508 KB)
Philips 16480/30/P0 user manual (508 KB)
Short summary description Philips myGarden Parterre Wall Light 7.5W:

Philips myGarden Parterre Wall Light 7.5W, Outdoor wall lighting, Black, Aluminium, Synthetics, IP44, Garden, Patio, II

Long summary description Philips myGarden Parterre Wall Light 7.5W:

Philips myGarden Parterre Wall Light 7.5W. Type: Outdoor wall lighting, Product colour: Black, Housing material: Aluminium, Synthetics. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 130 mm, Depth: 130 mm, Length: 130 mm. Quantity per pack: 1 pc(s), Package width: 136 mm, Package depth: 136 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.