Philips logo

Philips myGarden Wall light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73594
Info modified on:
27 May 2024, 13:33:10
Philips 15470/31/16 user manual (1.1 MB)
Short summary description Philips myGarden Wall light:

Philips myGarden Wall light, Outdoor wall lighting, White, Aluminium, IP44, Garden, Patio, I

Long summary description Philips myGarden Wall light:

Philips myGarden Wall light. Type: Outdoor wall lighting, Product colour: White, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 200 mm, Depth: 174 mm, Length: 174 mm. Quantity per pack: 1 pc(s), Package width: 208 mm, Package depth: 1830 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.