Philips AVENT logo

Philips AVENT Audio Monitors SCD570/01 babyphone DECT babyphone Blue, Grey, White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37359
Info modified on:
08 Mar 2024, 09:07:54
Philips AVENT SCD570/01 user manual (27 MB)
Product Brochure/Datasheet (484 KB)
Important Information Manual (3.1 MB)
Retail Trade Leaflet (200 KB)
Short summary description Philips AVENT Audio Monitors SCD570/01 babyphone DECT babyphone Blue, Grey, White:

Philips AVENT Audio Monitors SCD570/01, DECT babyphone, 330 m, 50 m, Blue, Grey, White, LED, 18 h

Long summary description Philips AVENT Audio Monitors SCD570/01 babyphone DECT babyphone Blue, Grey, White:

Philips AVENT Audio Monitors SCD570/01. Type: DECT babyphone, Maximum range: 330 m, Maximum indoor range: 50 m. Product colour: Blue, Grey, White, Display type: LED. Battery life (max): 18 h, Battery recharge time: 10 h, AC input voltage: 220-240 V. Package width: 220 mm, Package depth: 94 mm, Package height: 156 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.