Philips AVENT logo

Philips AVENT Audio Monitors 100% private connection DECT Baby Monitor

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123103
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
13 Feb 2020
Philips AVENT SCD560/01 user manual (19 MB)
Important Information Manual (3.1 MB)
Retail Leaflet (192 KB)
Short summary description Philips AVENT Audio Monitors 100% private connection DECT Baby Monitor:

Philips AVENT Audio Monitors 100% private connection DECT Baby Monitor, DECT babyphone, 330 m, 50 m, Blue, White, LCD, 18 h

Long summary description Philips AVENT Audio Monitors 100% private connection DECT Baby Monitor:

Philips AVENT Audio Monitors 100% private connection DECT Baby Monitor. Type: DECT babyphone, Maximum range: 330 m, Maximum indoor range: 50 m. Product colour: Blue, White, Display type: LCD. Battery life (max): 18 h, Battery recharge time: 10 h, Charging time: 10 h. Package width: 220 mm, Package depth: 94 mm, Package height: 156 mm. Frequency band: DECT

Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.