Petra logo

Petra Thermostat Kettle WK 54.35

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99804
Info modified on:
14 Mar 2024, 19:15:37
End of life date:
18 Sept 2018
Short summary description Petra Thermostat Kettle WK 54.35:

Petra Thermostat Kettle WK 54.35, 1.7 L, 2200 W, Black, Stainless steel, Stainless steel, Adjustable thermostat, Water level indicator

Long summary description Petra Thermostat Kettle WK 54.35:

Petra Thermostat Kettle WK 54.35. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Black, Stainless steel, Housing material: Stainless steel, Adjustable thermostat, Water level indicator. Cordless. Keep warm function

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.