Peter Jäckel COMMANDER BOOK CASE ELITE, Wallet case, Samsung, A55 5G, 16.8 cm (6.6"), Black
Peter Jäckel COMMANDER BOOK CASE ELITE. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: A55 5G, Maximum screen size: 16.8 cm (6.6"), Surface coloration: Monochromatic, Product colour: Black