Pepe Jeans PMS5023099943 boots / booties Male Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PMS5023099943 boots / booties Male Black:
  • - - Made with sustainable and recycled materials
  • - Leather ankle boots
  • - Logo on heel
  • - Light sole
  • - Reflective detail
  • - Rear puller
Long product name Pepe Jeans PMS5023099943 boots / booties Male Black:

Trucker Chelsea Style Ankle Boots, 43

Short summary description Pepe Jeans PMS5023099943 boots / booties Male Black:

Pepe Jeans PMS5023099943, Boots, Male, Adult, Black, 80% Cow Leather, 20% Polyamide, Do not wash

Long summary description Pepe Jeans PMS5023099943 boots / booties Male Black:

Pepe Jeans PMS5023099943. Boots/booties type: Boots, Gender: Male, Consumer life stage: Adult. Material description (name, %): 80% Cow Leather, 20% Polyamide. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.