Pepe Jeans PMS5022999944 boots / booties Male Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PMS5022999944 boots / booties Male Black:
  • - - Made with sustainable and recycled materials
  • - Leather ankle boots
  • - Lace fastening
  • - Side zip fastening
  • - Light sole
  • - Details in contrast
  • - Logo on tongue
Long product name Pepe Jeans PMS5022999944 boots / booties Male Black:

Leather Booties Lace-Up Trucker, 44

Short summary description Pepe Jeans PMS5022999944 boots / booties Male Black:

Pepe Jeans PMS5022999944, Booties, Male, Adult, Black, Leather, 100% Cow Leather

Long summary description Pepe Jeans PMS5022999944 boots / booties Male Black:

Pepe Jeans PMS5022999944. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Outsole material: Leather, Material description (name, %): 100% Cow Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.