Pepe Jeans PMS5022799940 boots / booties Male Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PMS5022799940 boots / booties Male Black:
  • - - Ankle boots
  • - Faux leather
  • - Inner zip
  • - Back logo detail
  • - Rear puller
  • - Rubber sole
  • - Shoelace detail
Long product name Pepe Jeans PMS5022799940 boots / booties Male Black:

Ecoleather Booties With Laces Soda, 40

Short summary description Pepe Jeans PMS5022799940 boots / booties Male Black:

Pepe Jeans PMS5022799940, Booties, Male, Adult, Black, 100% Polyurethane, Do not wash

Long summary description Pepe Jeans PMS5022799940 boots / booties Male Black:

Pepe Jeans PMS5022799940. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Material description (name, %): 100% Polyurethane. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.