Pepe Jeans PMS5022687940 boots / booties Male Cognac colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259
Info modified on:
01 Mar 2023, 10:47:05
Bullet Points Pepe Jeans PMS5022687940 boots / booties Male Cognac colour:
  • - - Made with sustainable and recycled materials
  • - Combined fabric
  • - Side zip fastening
  • - Logo on tongue
  • - Branded label on back
  • - Rear puller
  • - Rubber sole
Long product name Pepe Jeans PMS5022687940 boots / booties Male Cognac colour:

Combined Leather Booties With Laces Brad, 40

Short summary description Pepe Jeans PMS5022687940 boots / booties Male Cognac colour:

Pepe Jeans PMS5022687940, Booties, Male, Adult, Cognac colour, 60% Cow Leather, 40% Polyester, Do not wash

Long summary description Pepe Jeans PMS5022687940 boots / booties Male Cognac colour:

Pepe Jeans PMS5022687940. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Material description (name, %): 60% Cow Leather, 40% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.