Pepe Jeans PMS5022487943 boots / booties Male Cognac colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PMS5022487943 boots / booties Male Cognac colour:
  • - - Made with sustainable and recycled materials
  • - Leather ankle boots
  • - Rubber sole
  • - Rear puller
  • - Mix textured leather
Long product name Pepe Jeans PMS5022487943 boots / booties Male Cognac colour:

Suede Chelsea Booties Ned, 43

Short summary description Pepe Jeans PMS5022487943 boots / booties Male Cognac colour:

Pepe Jeans PMS5022487943, Booties, Male, Adult, Cognac colour, 80% Cow Suede, 20% Polyamide, Do not wash

Long summary description Pepe Jeans PMS5022487943 boots / booties Male Cognac colour:

Pepe Jeans PMS5022487943. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Material description (name, %): 80% Cow Suede, 20% Polyamide. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.