Leather Booties With Laces And Zip Ned, 45
Pepe Jeans PMS5022187845, Booties, Male, Adult, Brown, Leather, Suede, 80% Goat Leather, 20% Cow Suede
Pepe Jeans PMS5022187845. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Outsole material: Leather, Suede, Material description (name, %): 80% Goat Leather, 20% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry