Pepe Jeans PMS5021987844 boots / booties Male Brown

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PMS5021987844 boots / booties Male Brown:
  • - - Made with sustainable and recycled materials
  • - Back logo detail
  • - Rubber sole
  • - Zip fastening
  • - Shoelace detail
Long product name Pepe Jeans PMS5021987844 boots / booties Male Brown:

Leather Booties Lace-Up Melting Combat, 44

Short summary description Pepe Jeans PMS5021987844 boots / booties Male Brown:

Pepe Jeans PMS5021987844, Booties, Male, Adult, Brown, Leather, 100% Cow Leather

Long summary description Pepe Jeans PMS5021987844 boots / booties Male Brown:

Pepe Jeans PMS5021987844. Boots/booties type: Booties, Gender: Male, Consumer life stage: Adult. Outsole material: Leather, Material description (name, %): 100% Cow Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.