Pepe Jeans PLS5047499936 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
259
Info modified on:
01 Mar 2023, 10:47:14
Bullet Points Pepe Jeans PLS5047499936 boots / booties Female Black:
  • - - Made with sustainable and recycled materials
  • - Back logo detail
  • - Rubber sole
  • - Zip fastening
  • - Shoelace detail
Long product name Pepe Jeans PLS5047499936 boots / booties Female Black:

Leather Booties Melting Combat, 36

Short summary description Pepe Jeans PLS5047499936 boots / booties Female Black:

Pepe Jeans PLS5047499936, Booties, Female, Adult, Black, Leather, 100% Cow Leather

Long summary description Pepe Jeans PLS5047499936 boots / booties Female Black:

Pepe Jeans PLS5047499936. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Outsole material: Leather, Material description (name, %): 100% Cow Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.