Pepe Jeans PLS5047287741 boots / booties Female Brown

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5047287741 boots / booties Female Brown:
  • - - Ankle boots
  • - Faux leather
  • - Inner zip
  • - Side logo
  • - Rear puller
  • - Rubber sole
  • - 6 cm heel
Long product name Pepe Jeans PLS5047287741 boots / booties Female Brown:

Eco-Leather Half-Cane Boot Soda Bass, 41

Short summary description Pepe Jeans PLS5047287741 boots / booties Female Brown:

Pepe Jeans PLS5047287741, Female, Adult, Brown, 100% Polyurethane, Do not wash, Do not bleach

Long summary description Pepe Jeans PLS5047287741 boots / booties Female Brown:

Pepe Jeans PLS5047287741. Gender: Female, Consumer life stage: Adult, Product main colour: Brown. Material description (name, %): 100% Polyurethane. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.