Pepe Jeans PLS5047128737 boots / booties Female

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236
Info modified on:
01 Mar 2023, 10:47:04
Bullet Points Pepe Jeans PLS5047128737 boots / booties Female:
  • - - Patent leather effect
  • - Faux leather
  • - Sock design
  • - Branded binding all around the elastic
  • - Rear puller
  • - Rubber sole
  • - 6 cm heel
Long product name Pepe Jeans PLS5047128737 boots / booties Female:

Combined Booties Soda Chelsea, 37

Short summary description Pepe Jeans PLS5047128737 boots / booties Female:

Pepe Jeans PLS5047128737, Booties, Female, Adult, Currant, 60% Polyurethane, 40% Polyester, Do not wash

Long summary description Pepe Jeans PLS5047128737 boots / booties Female:

Pepe Jeans PLS5047128737. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Material description (name, %): 60% Polyurethane, 40% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.