Pepe Jeans PLS5047083637 boots / booties Female

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5047083637 boots / booties Female:
  • - - Made with sustainable and recycled materials
  • - Contrast fabric detail
  • - Side logo
  • - Back logo detail
  • - 3,8 cm heel
Long product name Pepe Jeans PLS5047083637 boots / booties Female:

Suede Bootie Bowie, 37

Short summary description Pepe Jeans PLS5047083637 boots / booties Female:

Pepe Jeans PLS5047083637, Female, Adult, Stone, 75% Cow Suede, 15% Polyester, 10% Goat Leather, Do not wash, Do not bleach

Long summary description Pepe Jeans PLS5047083637 boots / booties Female:

Pepe Jeans PLS5047083637. Gender: Female, Consumer life stage: Adult, Product extended colour: Stone. Material description (name, %): 75% Cow Suede, 15% Polyester, 10% Goat Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.