Pepe Jeans PLS5046799937 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5046799937 boots / booties Female Black:
  • - - Water boots
  • - Rubber sole
  • - Contrast zip fastening
  • - Rubber patch with logo
Long product name Pepe Jeans PLS5046799937 boots / booties Female Black:

Mid-Calf Boots Gum Zip, 37

Short summary description Pepe Jeans PLS5046799937 boots / booties Female Black:

Pepe Jeans PLS5046799937, Boots, Female, Adult, Black, 70% Polyurethane, 30% Rubber, Do not wash

Long summary description Pepe Jeans PLS5046799937 boots / booties Female Black:

Pepe Jeans PLS5046799937. Boots/booties type: Boots, Gender: Female, Consumer life stage: Adult. Material description (name, %): 70% Polyurethane, 30% Rubber. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.