Pepe Jeans PLS5046699937 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5046699937 boots / booties Female Black:
  • - - Water boots
  • - Combined fabric
  • - Branded binding all around the elastic
  • - Rubber patch with logo
  • - Rear puller
Long product name Pepe Jeans PLS5046699937 boots / booties Female Black:

Leather Bootie Bowie, 37

Short summary description Pepe Jeans PLS5046699937 boots / booties Female Black:

Pepe Jeans PLS5046699937, Female, Adult, Black, 60% Polyurethane, 40% Polyester, Do not wash, Do not bleach

Long summary description Pepe Jeans PLS5046699937 boots / booties Female Black:

Pepe Jeans PLS5046699937. Gender: Female, Consumer life stage: Adult, Product main colour: Black. Material description (name, %): 60% Polyurethane, 40% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.