Pepe Jeans PLS5046585938 boots / booties Female

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5046585938 boots / booties Female:
  • - - Made with sustainable and recycled materials
  • - Suede ankle boots
  • - Side elastic detail
  • - Rear puller
  • - Mountain inspiration look
  • - Rubber sole
  • - Back logo detail
Long product name Pepe Jeans PLS5046585938 boots / booties Female:

Leather Bootie Ascot Young, 38

Short summary description Pepe Jeans PLS5046585938 boots / booties Female:

Pepe Jeans PLS5046585938, Female, Adult, Tobacco, 90% Cow Suede, 10% Polyester, Do not wash, Do not bleach

Long summary description Pepe Jeans PLS5046585938 boots / booties Female:

Pepe Jeans PLS5046585938. Gender: Female, Consumer life stage: Adult, Product extended colour: Tobacco. Material description (name, %): 90% Cow Suede, 10% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.