Pepe Jeans PLS5046399937 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5046399937 boots / booties Female Black:
  • - - Ankle boots
  • - Faux leather
  • - Branding tapes
  • - Back logo detail
  • - Rubber sole
  • - 5 cm heel
Long product name Pepe Jeans PLS5046399937 boots / booties Female Black:

Mid-Calf Chelsea-Style Boots Beetle, 37

Short summary description Pepe Jeans PLS5046399937 boots / booties Female Black:

Pepe Jeans PLS5046399937, Boots, Female, Adult, Black, 70% Polyurethane, 30% Polyester, Do not wash

Long summary description Pepe Jeans PLS5046399937 boots / booties Female Black:

Pepe Jeans PLS5046399937. Boots/booties type: Boots, Gender: Female, Consumer life stage: Adult. Material description (name, %): 70% Polyurethane, 30% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.