Pepe Jeans PLS5046299937 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5046299937 boots / booties Female Black:
  • - - Ankle boots
  • - Faux leather
  • - Zip fastening
  • - Lace fastening
  • - Back logo detail
  • - Rubber sole
  • - 5 cm heel
Long product name Pepe Jeans PLS5046299937 boots / booties Female Black:

Eco-Leather Lace-Up High Boot Bettle, 37

Short summary description Pepe Jeans PLS5046299937 boots / booties Female Black:

Pepe Jeans PLS5046299937, Female, Adult, Black, 100% Polyurethane, Do not wash, Do not bleach

Long summary description Pepe Jeans PLS5046299937 boots / booties Female Black:

Pepe Jeans PLS5046299937. Gender: Female, Consumer life stage: Adult, Product main colour: Black. Material description (name, %): 100% Polyurethane. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.