Pepe Jeans PLS5045999941 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5045999941 boots / booties Female Black:
  • - - Made with sustainable and recycled materials
  • - Buckles detailing
  • - Side zip fastening
  • - Side logo
  • - Back logo detail
  • - 3,8 cm heel
  • - Croco engraved material
Long product name Pepe Jeans PLS5045999941 boots / booties Female Black:

Leather Bootie Bowie, 41

Short summary description Pepe Jeans PLS5045999941 boots / booties Female Black:

Pepe Jeans PLS5045999941, Female, Adult, Black, Leather, 100% Cow Leather, Do not wash

Long summary description Pepe Jeans PLS5045999941 boots / booties Female Black:

Pepe Jeans PLS5045999941. Gender: Female, Consumer life stage: Adult, Product main colour: Black. Outsole material: Leather, Material description (name, %): 100% Cow Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.