Pepe Jeans PLS5045899941 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5045899941 boots / booties Female Black:
  • - - Made with sustainable and recycled materials
  • - Contrast fabric detail
  • - Side logo
  • - Back logo detail
Long product name Pepe Jeans PLS5045899941 boots / booties Female Black:

Sustainable Leather Chelsea Booties Bowie, 41

Short summary description Pepe Jeans PLS5045899941 boots / booties Female Black:

Pepe Jeans PLS5045899941, Booties, Female, Adult, Black, 75% Cow Leather, 15% Polyester, 10% Goat Leather, Do not wash

Long summary description Pepe Jeans PLS5045899941 boots / booties Female Black:

Pepe Jeans PLS5045899941. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Material description (name, %): 75% Cow Leather, 15% Polyester, 10% Goat Leather. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.