Pepe Jeans PLS5045299938 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5045299938 boots / booties Female Black:
  • - - Made with sustainable and recycled materials
  • - Chelsea style ankle boots
  • - Sock design
  • - Light sole
  • - Rear puller
  • - Logo on heel
  • - 3,2 cm heel
Long product name Pepe Jeans PLS5045299938 boots / booties Female Black:

Leather Chelsea Booties Trucker, 38

Short summary description Pepe Jeans PLS5045299938 boots / booties Female Black:

Pepe Jeans PLS5045299938, Booties, Female, Adult, Black, 80% Cow Leather, 20% Polyamide, Do not wash

Long summary description Pepe Jeans PLS5045299938 boots / booties Female Black:

Pepe Jeans PLS5045299938. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Material description (name, %): 80% Cow Leather, 20% Polyamide. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.