Pepe Jeans PLS5042987940 boots / booties Female Cognac colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS5042987940 boots / booties Female Cognac colour:
  • - - Made with sustainable and recycled materials
  • - Suede ankle boots
  • - Lace fastening
  • - Rear puller
  • - Mountain inspiration look
  • - Rubber sole
  • - Back logo detail
Long product name Pepe Jeans PLS5042987940 boots / booties Female Cognac colour:

Saw Sole Leather Booties, 40

Short summary description Pepe Jeans PLS5042987940 boots / booties Female Cognac colour:

Pepe Jeans PLS5042987940, Booties, Female, Adult, Cognac colour, 90% Cow Suede, 10% Polyester, Do not wash

Long summary description Pepe Jeans PLS5042987940 boots / booties Female Cognac colour:

Pepe Jeans PLS5042987940. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Material description (name, %): 90% Cow Suede, 10% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.