Pepe Jeans PLS3139799939 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PLS3139799939 boots / booties Female Black:
  • - - Lace-up ankle boots
  • - Combined fabric
  • - Lace fastening
  • - Extra light chunky sole
  • - Logo on tongue, side and heel
  • - 4,5 cm sole
  • - Metallic details
Long product name Pepe Jeans PLS3139799939 boots / booties Female Black:

Combined Technical Booties Arrow Fun, 39

Short summary description Pepe Jeans PLS3139799939 boots / booties Female Black:

Pepe Jeans PLS3139799939, Booties, Female, Adult, Black, 90% Polyurethane, 10% Polyester, Do not wash

Long summary description Pepe Jeans PLS3139799939 boots / booties Female Black:

Pepe Jeans PLS3139799939. Boots/booties type: Booties, Gender: Female, Consumer life stage: Adult. Material description (name, %): 90% Polyurethane, 10% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.