Pepe Jeans PGS5018899935 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018899935 boots / booties Female Black:
  • - - Ecoleather boots
  • - Padded ankle and tongue
  • - Contrast quilted lining
  • - Trekking hooks and laces
  • - Zip fastening
  • - Animal print detail
  • - Side logo
Long product name Pepe Jeans PGS5018899935 boots / booties Female Black:

Combined Mountain Booties Leia K2, 35

Short summary description Pepe Jeans PGS5018899935 boots / booties Female Black:

Pepe Jeans PGS5018899935, Booties, Female, Child, Black, 85% Polyurethane, 15% Polyester, Do not wash

Long summary description Pepe Jeans PGS5018899935 boots / booties Female Black:

Pepe Jeans PGS5018899935. Boots/booties type: Booties, Gender: Female, Consumer life stage: Child. Material description (name, %): 85% Polyurethane, 15% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.