Pepe Jeans PGS5018799936 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018799936 boots / booties Female Black:
  • - - Combined ankle boots
  • - Rubber sole
  • - Rear puller
  • - Patent leather effect
  • - Back logo detail
  • - Eco-leather
Long product name Pepe Jeans PGS5018799936 boots / booties Female Black:

Ecoleather Chelsea Booties Hatton, 36

Short summary description Pepe Jeans PGS5018799936 boots / booties Female Black:

Pepe Jeans PGS5018799936, Booties, Female, Child, Black, 80% Polyurethane, 20% Polyester, Do not wash

Long summary description Pepe Jeans PGS5018799936 boots / booties Female Black:

Pepe Jeans PGS5018799936. Boots/booties type: Booties, Gender: Female, Consumer life stage: Child. Material description (name, %): 80% Polyurethane, 20% Polyester. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.