Pepe Jeans PGS5018699935 boots / booties Female Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018699935 boots / booties Female Black:
  • - - Combined ankle boots
  • - Rubber sole
  • - Zip fastening
  • - Buckle detail
  • - Contrast colour details
  • - Eco-leather
Long product name Pepe Jeans PGS5018699935 boots / booties Female Black:

Ecoleather Booties With Laces Hatton, 35

Short summary description Pepe Jeans PGS5018699935 boots / booties Female Black:

Pepe Jeans PGS5018699935, Booties, Female, Child, Black, 100% Polyurethane, Do not wash

Long summary description Pepe Jeans PGS5018699935 boots / booties Female Black:

Pepe Jeans PGS5018699935. Boots/booties type: Booties, Gender: Female, Consumer life stage: Child. Material description (name, %): 100% Polyurethane. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.