Pepe Jeans PGS5018493439 boots / booties Female Silver

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points Pepe Jeans PGS5018493439 boots / booties Female Silver:
  • - - Combined ankle boots
  • - Glitter details
  • - Fur lining
  • - Drawstring fastening
  • - Back logo detail
  • - Rubber patch with logo
  • - Rubber sole
Long product name Pepe Jeans PGS5018493439 boots / booties Female Silver:

Snow Boots Jarvis Camu, 39

Short summary description Pepe Jeans PGS5018493439 boots / booties Female Silver:

Pepe Jeans PGS5018493439, Boots, Female, Child, Silver, 80% Polyester, 20% Cow Suede, Do not wash

Long summary description Pepe Jeans PGS5018493439 boots / booties Female Silver:

Pepe Jeans PGS5018493439. Boots/booties type: Boots, Gender: Female, Consumer life stage: Child. Material description (name, %): 80% Polyester, 20% Cow Suede. Washing instruction: Do not wash, Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.